Siemens logo

Siemens WP10R152 washing machine Top-load 5.5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31465
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens WP10R152 washing machine Top-load 5.5 kg 1000 RPM White:

Siemens WP10R152, Top-load, 5.5 kg, C, 76 dB, 1000 RPM, 211 kWh

Long summary description Siemens WP10R152 washing machine Top-load 5.5 kg 1000 RPM White:

Siemens WP10R152. Loading type: Top-load. Drum capacity: 5.5 kg, Spin-drying class: C, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 211 kWh, Annual water consumption washing: 10000 L. Product color: White. Width: 400 mm, Depth: 620 mm, Height: 900 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.