Siemens logo

Siemens WM16W640EU washing machine Front-load 9 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50663
Info modified on:
27 May 2024, 12:00:13
Short summary description Siemens WM16W640EU washing machine Front-load 9 kg White:

Siemens WM16W640EU, Front-load, 9 kg, C, 74 dB, 152 kWh, 11220 L

Long summary description Siemens WM16W640EU washing machine Front-load 9 kg White:

Siemens WM16W640EU. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: C, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 48 dB. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 11220 L. Product color: White. Width: 600 mm, Depth: 590 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.