Siemens logo

Siemens WM14S4C1 washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25736
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens WM14S4C1 washing machine Front-load 7 kg 1400 RPM White:

Siemens WM14S4C1, Front-load, 7 kg, B, 71 dB, 1400 RPM, 174 kWh

Long summary description Siemens WM14S4C1 washing machine Front-load 7 kg 1400 RPM White:

Siemens WM14S4C1. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 174 kWh. Product color: White. Width: 600 mm, Depth: 590 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.