Siemens logo

Siemens WM14E49S washing machine Front-load 7 kg 1400 RPM Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24953
Info modified on:
30 Dec 2021, 15:01:25
Short summary description Siemens WM14E49S washing machine Front-load 7 kg 1400 RPM Silver:

Siemens WM14E49S, Front-load, 7 kg, B, 1400 RPM, 210 kWh, 9400 L

Long summary description Siemens WM14E49S washing machine Front-load 7 kg 1400 RPM Silver:

Siemens WM14E49S. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Annual energy consumption washing: 210 kWh, Annual water consumption washing: 9400 L. Product color: Silver. Width: 600 mm, Depth: 590 mm, Height: 847 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.