Siemens logo

Siemens WM10E321EP washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54770
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens WM10E321EP washing machine Front-load 7 kg 1000 RPM White:

Siemens WM10E321EP, Front-load, 7 kg, 1000 RPM, 210 kWh, 9400 L, White

Long summary description Siemens WM10E321EP washing machine Front-load 7 kg 1000 RPM White:

Siemens WM10E321EP. Loading type: Front-load. Drum capacity: 7 kg. Washing class: A. Maximum spin speed: 1000 RPM. Annual energy consumption washing: 210 kWh, Annual water consumption washing: 9400 L. Product color: White. Width: 600 mm, Depth: 590 mm, Height: 847 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.