Siemens logo

Siemens WM16S4S2AT washing machine Front-load 8 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18825
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens WM16S4S2AT washing machine Front-load 8 kg 1600 RPM White:

Siemens WM16S4S2AT, Front-load, 8 kg, A, 72 dB, 1600 RPM, 189 kWh

Long summary description Siemens WM16S4S2AT washing machine Front-load 8 kg 1600 RPM White:

Siemens WM16S4S2AT. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 189 kWh, Annual water consumption washing: 10500 L. Product color: White. Width: 600 mm, Depth: 590 mm, Height: 840 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.