Siemens logo

Siemens iQ300 WG44G009A washing machine Front-load 9 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18765
Info modified on:
29 Apr 2025, 08:44:40
Short summary description Siemens iQ300 WG44G009A washing machine Front-load 9 kg 1400 RPM White:

Siemens iQ300 WG44G009A, Front-load, 9 kg, B, 71 dB, 1400 RPM, A

Long summary description Siemens iQ300 WG44G009A washing machine Front-load 9 kg 1400 RPM White:

Siemens iQ300 WG44G009A. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 71 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 598 mm, Depth: 588 mm, Height: 848 mm. Energy efficiency class: A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.