Siemens logo

Siemens iQ300 SN636X00DE dishwasher Fully built-in 13 place settings E

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52011
Info modified on:
27 May 2024, 14:17:28
Short summary description Siemens iQ300 SN636X00DE dishwasher Fully built-in 13 place settings E:

Siemens iQ300 SN636X00DE, Fully built-in, Full size (60 cm), Stainless steel, Buttons, 1.75 m, 1.65 m

Long summary description Siemens iQ300 SN636X00DE dishwasher Fully built-in 13 place settings E:

Siemens iQ300 SN636X00DE. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Stainless steel. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 46 dB. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 94 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Package weight: 35 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.