Siemens logo

Siemens iQ700 SN278I36TE dishwasher Freestanding 13 place settings

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71172
Info modified on:
27 May 2024, 12:22:35
Short summary description Siemens iQ700 SN278I36TE dishwasher Freestanding 13 place settings:

Siemens iQ700 SN278I36TE, Freestanding, Full size (60 cm), Silver, Black, Silver, Touch, TFT

Long summary description Siemens iQ700 SN278I36TE dishwasher Freestanding 13 place settings:

Siemens iQ700 SN278I36TE. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: Silver. Number of place settings: 13 place settings, Noise level: 42 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Intensive, Night, Pre-wash, Quick, Silent. Water consumption per cycle: 7.5 L, Energy consumption per cycle: 0.73 kWh, Connected load: 2400 W. Width: 600 mm, Depth: 600 mm, Height: 845 mm. Package weight: 59 kg

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.