Siemens logo

Siemens SF55T251EU Semi built-in 9 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13415
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens SF55T251EU Semi built-in 9 place settings:

Siemens SF55T251EU, Semi built-in, White, Buttons, 1.7 m, 1.55 m, 1.65 m

Long summary description Siemens SF55T251EU Semi built-in 9 place settings:

Siemens SF55T251EU. Appliance placement: Semi built-in, Control panel color: White, Control type: Buttons. Number of place settings: 9 place settings, Noise level: 47 dB, Dishwashing programs: Auto 55-65°C, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 13 L, Energy consumption per cycle: 0.8 kWh, Connected load: 2300 W. Width: 448 mm, Depth: 570 mm, Height: 810 mm. Drying class: A, Annual energy consumption: 176 kWh, Annual water consumption: 2860 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.