Siemens logo

Siemens SE44M566EU dishwasher Undercounter 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32747
Info modified on:
27 May 2024, 13:59:55
Short summary description Siemens SE44M566EU dishwasher Undercounter 12 place settings:

Siemens SE44M566EU, Undercounter, Stainless steel, Stainless steel, 12 place settings, 49 dB, 19 h

Long summary description Siemens SE44M566EU dishwasher Undercounter 12 place settings:

Siemens SE44M566EU. Appliance placement: Undercounter, Door color: Stainless steel, Control panel color: Stainless steel. Number of place settings: 12 place settings, Noise level: 49 dB, Delay start (max): 19 h. Water consumption per cycle: 13 L, Energy efficiency scale: A+++ to D, Energy consumption per cycle: 1.05 kWh. Width: 815 mm, Depth: 598 mm, Height: 573 mm. Drying class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.