Siemens logo

Siemens LI48930 cooker hood Built-under Stainless steel 450 m³/h

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42971
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens LI48930 cooker hood Built-under Stainless steel 450 m³/h:

Siemens LI48930, 450 m³/h, Ducted/Recirculating, 59 dB, Built-under, Stainless steel, 1.3 m

Long summary description Siemens LI48930 cooker hood Built-under Stainless steel 450 m³/h:

Siemens LI48930. Maximum extraction power: 450 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 59 dB. Type: Built-under, Product color: Stainless steel, Cord length: 1.3 m. Grease filter type: Metal. Bulb power: 20 W, Number of bulbs: 3 bulb(s), Bulb type: Halogen. Motor power: 200 W, Power consumption (typical): 260 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.