Siemens logo

Siemens iQ500 KS36VBI3P fridge Freestanding 346 L Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13024
Info modified on:
27 May 2024, 13:25:05
Short summary description Siemens iQ500 KS36VBI3P fridge Freestanding 346 L Stainless steel:

Siemens iQ500 KS36VBI3P, 346 L, SN-T, 39 dB, Stainless steel

Long summary description Siemens iQ500 KS36VBI3P fridge Freestanding 346 L Stainless steel:

Siemens iQ500 KS36VBI3P. Fridge net capacity: 346 L, Climate class: SN-T, Noise level: 39 dB. Fridge number of shelves/baskets: 6, Number of vegetable drawers: 1. Lamp type: LED. Door hinge: Left. Annual energy consumption: 112 kWh. Weight: 72 kg. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.