Siemens logo

Siemens KG36VX27 fridge-freezer Freestanding 312 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62903
Info modified on:
26 Feb 2021, 15:59:58
Short summary description Siemens KG36VX27 fridge-freezer Freestanding 312 L White:

Siemens KG36VX27, 312 L, SN-T, 42 dB, 4.5 kg/24h, White

Long summary description Siemens KG36VX27 fridge-freezer Freestanding 312 L White:

Siemens KG36VX27. Total net capacity: 312 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 225 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 87 L, Freezing capacity: 4.5 kg/24h. Annual energy consumption: 226 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.