Siemens logo

Siemens HZ36D513G baking tray/sheet

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51936
Info modified on:
18 May 2018, 12:29:32
Short summary description Siemens HZ36D513G baking tray/sheet:

Siemens HZ36D513G, Stainless steel

Long summary description Siemens HZ36D513G baking tray/sheet:

Siemens HZ36D513G. Product color: Stainless steel. Weight: 220 g, Package weight: 820 g. Package dimensions (WxDxH): 470 x 390 x 70 mm

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.