Siemens logo

Siemens GS29NVW30 freezer Upright freezer Freestanding 195 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67758
Info modified on:
22 Feb 2023, 14:59:46
Short summary description Siemens GS29NVW30 freezer Upright freezer Freestanding 195 L White:

Siemens GS29NVW30, 195 L, 20 kg/24h, SN-T, 42 dB, No Frost system, White

Long summary description Siemens GS29NVW30 freezer Upright freezer Freestanding 195 L White:

Siemens GS29NVW30. Freezer net capacity: 195 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 19 h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 311 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.