Siemens logo

Siemens GS32NA91 Upright freezer Freestanding 247 L Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57502
Info modified on:
22 Feb 2023, 14:59:40
Short summary description Siemens GS32NA91 Upright freezer Freestanding 247 L Silver:

Siemens GS32NA91, 247 L, 20 kg/24h, SN-T, 43 dB, No Frost system, Silver

Long summary description Siemens GS32NA91 Upright freezer Freestanding 247 L Silver:

Siemens GS32NA91. Freezer net capacity: 247 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 24 h, Noise level: 43 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 304.78 kWh. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.