Siemens DH21400, Tankless (instantaneous), Vertical, 21000 W, Indoor, Blue, White
Siemens DH21400. Placement supported: Vertical, Type: Tankless (instantaneous), Heater location: Indoor. Domestic Hot Water (DHW) flow: 11.6 l/min, Maximum power: 21000 W, Maximum operating pressure: 10 bar. AC input voltage: 400 V. Width: 236 mm, Depth: 139 mm, Height: 472 mm. Dimensions (WxDxH): 236 x 139 x 472 mm