Sharp logo

Sharp PS-919 2.1 portable speaker system Black 130 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76849
Info modified on:
14 Jun 2024, 01:58:05
Short summary description Sharp PS-919 2.1 portable speaker system Black 130 W:

Sharp PS-919, 2.1 channels, 5.08 cm (2"), 10.2 cm (4"), 130 W, Wired & Wireless, A2DP, AVCTP, AVDTP, AVRCP, HFP, HID

Long summary description Sharp PS-919 2.1 portable speaker system Black 130 W:

Sharp PS-919. Audio output channels: 2.1 channels, Tweeter diameter (imperial): 5.08 cm (2"), Woofer diameter (imperial): 10.2 cm (4"). RMS rated power: 130 W. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVCTP, AVDTP, AVRCP, HFP, HID, USB connector type: Micro-USB B. Product type: 2.1 portable speaker system, Product color: Black, Housing material: Plastic. Recommended usage: Universal, Certification: CE (RED, RoHS, ErP), REACH/PAH/SCCP

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.