Sharp logo

Sharp PN-Q701E signage display Digital signage flat panel 177.8 cm (70") LCD 350 cd/m² Full HD Black 16/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79497
Info modified on:
14 Mar 2024, 19:36:28
Short summary description Sharp PN-Q701E signage display Digital signage flat panel 177.8 cm (70") LCD 350 cd/m² Full HD Black 16/7:

Sharp PN-Q701E, Digital signage flat panel, 177.8 cm (70"), LCD, 1920 x 1080 pixels, 16/7

Long summary description Sharp PN-Q701E signage display Digital signage flat panel 177.8 cm (70") LCD 350 cd/m² Full HD Black 16/7:

Sharp PN-Q701E. Product design: Digital signage flat panel. Display diagonal: 177.8 cm (70"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.