Sharp PN-E602, Digital signage flat panel, 152.4 cm (60"), 1920 x 1080 pixels
Sharp PN-E602. Product design: Digital signage flat panel. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Product color: Black