Sharp PN-E521, Digital signage flat panel, 132.1 cm (52"), 1920 x 1080 pixels
Sharp PN-E521. Product design: Digital signage flat panel. Display diagonal: 132.1 cm (52"), Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Product color: Black