Sharp logo

Sharp LC-49SFE7451E TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black, Silver 400 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100943
Info modified on:
19 Nov 2024, 10:34:21
Short summary description Sharp LC-49SFE7451E TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black, Silver 400 cd/m²:

Sharp LC-49SFE7451E, 124.5 cm (49"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Sharp LC-49SFE7451E TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black, Silver 400 cd/m²:

Sharp LC-49SFE7451E. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.