Sharp logo

Sharp Aquos LC-49CFG6352E TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19937
Info modified on:
27 May 2024, 13:41:32
Short summary description Sharp Aquos LC-49CFG6352E TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black 300 cd/m²:

Sharp Aquos LC-49CFG6352E, 124.5 cm (49"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp Aquos LC-49CFG6352E TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black 300 cd/m²:

Sharp Aquos LC-49CFG6352E. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: AMR (Active Motion Rate) 400, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.