Sharp LC-40FG5342E, 101.6 cm (40"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Sharp LC-40FG5342E. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: AMR (Active Motion Rate) 200, Display brightness: 280 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Black