Sharp AN-3DG30, 50 h, Lithium Polymer (LiPo), 176.1 x 36.9 x 163.5 mm, 36 g, Black, 10 - 40 °C
Sharp AN-3DG30. Battery life (max): 50 h, Battery technology: Lithium Polymer (LiPo). Dimensions (WxDxH): 176.1 x 36.9 x 163.5 mm, Weight: 36 g. Product color: Black. Quantity per pack: 1 pc(s)