Sharp logo

Sharp Aquos 50BJ3E TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35118
Info modified on:
27 May 2024, 14:28:00
Short summary description Sharp Aquos 50BJ3E TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²:

Sharp Aquos 50BJ3E, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp Aquos 50BJ3E TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²:

Sharp Aquos 50BJ3E. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.