Sandberg logo

Sandberg USB 3.0 Multi Harddisk Link EU USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63282
Info modified on:
10 Aug 2024, 09:52:34
Short summary description Sandberg USB 3.0 Multi Harddisk Link EU USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:

Sandberg USB 3.0 Multi Harddisk Link EU, HDD, Parallel ATA (IDE), Serial ATA III, 2.5,3.5,5.25", 6 TB, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, Black

Long summary description Sandberg USB 3.0 Multi Harddisk Link EU USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:

Sandberg USB 3.0 Multi Harddisk Link EU. Storage media type: HDD, Storage drive interface: Parallel ATA (IDE), Serial ATA III, Storage drive sizes supported: 2.5,3.5,5.25". Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B. Product color: Black, Maximum data transfer rate: 5 Gbit/s. Output voltage: 12 V, Output current: 2 A, Power plug type: Type C. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.