Samsung Chromebook 2 XE530QDA-KB1US, Intel® Core™ i3, 2.1 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 128 GB
Samsung Chromebook 2 XE530QDA-KB1US. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-10110U, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: ChromeOS. Product color: Gray