Samsung logo

Samsung QuickDrive 8000 Series WW80T854ABT washing machine Front-load 8 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35285
Info modified on:
04 Mar 2025, 15:39:12
Short summary description Samsung QuickDrive 8000 Series WW80T854ABT washing machine Front-load 8 kg 1400 RPM White:

Samsung QuickDrive 8000 Series WW80T854ABT, Front-load, 8 kg, B, 71 dB, 1400 RPM, A

Long summary description Samsung QuickDrive 8000 Series WW80T854ABT washing machine Front-load 8 kg 1400 RPM White:

Samsung QuickDrive 8000 Series WW80T854ABT. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 71 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Energy efficiency class: A

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.