Samsung logo

Samsung WW75J4213IW washing machine Front-load 7.5 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65918
Info modified on:
06 Oct 2023, 15:51:54
Short summary description Samsung WW75J4213IW washing machine Front-load 7.5 kg 1200 RPM White:

Samsung WW75J4213IW, Front-load, 7.5 kg, 1200 RPM, 262 kWh, White

Long summary description Samsung WW75J4213IW washing machine Front-load 7.5 kg 1200 RPM White:

Samsung WW75J4213IW. Loading type: Front-load. Drum capacity: 7.5 kg, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 262 kWh. Product color: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.