Samsung logo

Samsung WF70F5E0Q4W washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102787
Info modified on:
06 Dec 2021, 12:35:50
Short summary description Samsung WF70F5E0Q4W washing machine Front-load 7 kg 1400 RPM White:

Samsung WF70F5E0Q4W, Front-load, 7 kg, B, 79 dB, 1400 RPM, 173 kWh

Long summary description Samsung WF70F5E0Q4W washing machine Front-load 7 kg 1400 RPM White:

Samsung WF70F5E0Q4W. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 79 dB, Noise level (wash): 62 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 9400 L. Product color: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.