Samsung logo

Samsung WF18H5200AP/AX washing machine Front-load 18 kg 1200 RPM Gray

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107932
Info modified on:
14 Mar 2024, 19:26:43
Short summary description Samsung WF18H5200AP/AX washing machine Front-load 18 kg 1200 RPM Gray:

Samsung WF18H5200AP/AX, Front-load, 18 kg, 1200 RPM, Gray

Long summary description Samsung WF18H5200AP/AX washing machine Front-load 18 kg 1200 RPM Gray:

Samsung WF18H5200AP/AX. Loading type: Front-load. Drum capacity: 18 kg, Maximum spin speed: 1200 RPM. Product color: Gray. Width: 686 mm, Depth: 838 mm, Height: 984 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.