Samsung logo

Samsung WF16J6500EW washing machine Top-load 16 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103237
Info modified on:
29 May 2025, 12:21:42
Short summary description Samsung WF16J6500EW washing machine Top-load 16 kg 1200 RPM White:

Samsung WF16J6500EW, Top-load, 16 kg, B, 74 dB, 1200 RPM, 410 kWh

Long summary description Samsung WF16J6500EW washing machine Top-load 16 kg 1200 RPM White:

Samsung WF16J6500EW. Loading type: Top-load. Drum capacity: 16 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 60 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 410 kWh, Annual water consumption washing: 16500 L. Product color: White. Width: 686 mm, Depth: 870 mm, Height: 984 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.