Samsung logo

Samsung WF-10824 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98767
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung WF-10824 washing machine Front-load 8 kg 1400 RPM White:

Samsung WF-10824, Front-load, 8 kg, A, 69 dB, 1400 RPM, 185 kWh

Long summary description Samsung WF-10824 washing machine Front-load 8 kg 1400 RPM White:

Samsung WF-10824. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Noise level (spin): 69 dB, Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 185 kWh, Annual water consumption washing: 10600 L. Product color: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.