Samsung Camera VPD353, 0.8 MP, 6.35 cm (2.5"), LCD, 410 g
Samsung Camera VPD353. Total megapixels: 0.8 MP. Optical zoom: 20x, Digital zoom: 900x, Focal length range: 2.3 - 46 mm. Display diagonal: 6.35 cm (2.5"), Display: LCD. Battery technology: Lithium-Ion (Li-Ion), Battery type: Proprietary Lithium. Weight: 410 g, Width: 64 mm, Depth: 117.5 mm