Samsung VG-SCFM65DW, Brown, Aluminum, Wood, LS00365, 1.4 kg, 1457.5 x 424 x 16.5 mm, 834.9 x 424 x 16.5 mm
Samsung VG-SCFM65DW. Product color: Brown, Material: Aluminum, Wood, Compatibility: LS00365. Weight: 1.4 kg, Top & bottom piece dimensions (W x D x H): 1457.5 x 424 x 16.5 mm, Left & right piece dimensions (W x D x H): 834.9 x 424 x 16.5 mm. Package weight: 2.2 kg