Samsung logo

Samsung VCDC08QH 2 L Cylinder vacuum Dry 850 W Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89872
Info modified on:
04 Jun 2024, 15:32:31
Short summary description Samsung VCDC08QH 2 L Cylinder vacuum Dry 850 W Bagless:

Samsung VCDC08QH, 850 W, Cylinder vacuum, Dry, Bagless, 2 L, 78 dB

Long summary description Samsung VCDC08QH 2 L Cylinder vacuum Dry 850 W Bagless:

Samsung VCDC08QH. Maximum input power: 850 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Noise level: 78 dB. Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.