Samsung logo

Samsung UN85S9AFXZA TV 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79508
Info modified on:
11 Nov 2024, 08:52:17
Short summary description Samsung UN85S9AFXZA TV 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN85S9AFXZA, 2.16 m (85"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UN85S9AFXZA TV 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN85S9AFXZA. Display diagonal: 2.16 m (85"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 1200. Wi-Fi. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.