Samsung logo

Samsung UN50RU7100FXZA TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32386
Info modified on:
14 Mar 2024, 19:33:42
Short summary description Samsung UN50RU7100FXZA TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN50RU7100FXZA, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UN50RU7100FXZA TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN50RU7100FXZA. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Nano Full LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.