Samsung logo

Samsung UN19F4000BF 47 cm (18.5") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130458
Info modified on:
28 Apr 2025, 13:20:40
Short summary description Samsung UN19F4000BF 47 cm (18.5") HD Black:

Samsung UN19F4000BF, 47 cm (18.5"), 1366 x 768 pixels, HD, LED, ATSC, Black

Long summary description Samsung UN19F4000BF 47 cm (18.5") HD Black:

Samsung UN19F4000BF. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 120. Digital signal format system: ATSC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.