Samsung logo

Samsung UE55TU8070U 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Carbon

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32401
Info modified on:
27 May 2024, 13:43:36
Short summary description Samsung UE55TU8070U 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Carbon:

Samsung UE55TU8070U, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Carbon

Long summary description Samsung UE55TU8070U 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Carbon:

Samsung UE55TU8070U. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000, Native aspect ratio: 16:4. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Carbon

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.