Samsung logo

Samsung Series 5 UE49M5520AK 124.5 cm (49") Full HD Smart TV Wi-Fi Titanium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121687
Info modified on:
04 Mar 2025, 15:27:19
Short summary description Samsung Series 5 UE49M5520AK 124.5 cm (49") Full HD Smart TV Wi-Fi Titanium:

Samsung Series 5 UE49M5520AK, 124.5 cm (49"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Titanium

Long summary description Samsung Series 5 UE49M5520AK 124.5 cm (49") Full HD Smart TV Wi-Fi Titanium:

Samsung Series 5 UE49M5520AK. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Titanium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.