Samsung logo

Samsung UE46D6500 116.8 cm (46") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217175
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE46D6500 116.8 cm (46") Full HD Black:

Samsung UE46D6500, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, 3D, DVB-C, DVB-S2, DVB-T, Black

Long summary description Samsung UE46D6500 116.8 cm (46") Full HD Black:

Samsung UE46D6500. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Motion interpolation technology: CMR (Clear Motion Rate) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.