Samsung logo

Samsung UE43KU6400U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159212
Info modified on:
27 May 2024, 12:21:50
Short summary description Samsung UE43KU6400U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UE43KU6400U, 109.2 cm (43"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UE43KU6400U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UE43KU6400U. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1500, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.