Samsung logo

Samsung UE39F5000AK 99.1 cm (39") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102547
Info modified on:
28 Apr 2025, 13:21:15
Short summary description Samsung UE39F5000AK 99.1 cm (39") Full HD Black:

Samsung UE39F5000AK, 99.1 cm (39"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T2, Black

Long summary description Samsung UE39F5000AK 99.1 cm (39") Full HD Black:

Samsung UE39F5000AK. Display diagonal: 99.1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.