Samsung logo

Samsung UE22ES5400W 55.9 cm (22") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144725
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE22ES5400W 55.9 cm (22") Full HD Smart TV Wi-Fi Black:

Samsung UE22ES5400W, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UE22ES5400W 55.9 cm (22") Full HD Smart TV Wi-Fi Black:

Samsung UE22ES5400W. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 50, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.