Samsung logo

Samsung UBD-K8500 Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107810
Info modified on:
14 Mar 2024, 19:47:27
Short summary description Samsung UBD-K8500 Blu-Ray player 3D Black:

Samsung UBD-K8500, 4K Ultra HD, Dolby Digital, 7.1 channels, AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, MPO, DTS, WMV, JPG

Long summary description Samsung UBD-K8500 Blu-Ray player 3D Black:

Samsung UBD-K8500. HD type: 4K Ultra HD. Audio decoders: Dolby Digital, Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, MPO, Audio formats supported: DTS, WMV, Image formats supported: JPG. Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 34 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.