Samsung logo

Samsung UA32J4003AK 81.3 cm (32") HD Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181843
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UA32J4003AK 81.3 cm (32") HD Blue:

Samsung UA32J4003AK, 81.3 cm (32"), 1366 x 768 pixels, HD, DVB-C, DVB-T2, Blue

Long summary description Samsung UA32J4003AK 81.3 cm (32") HD Blue:

Samsung UA32J4003AK. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 50. Digital signal format system: DVB-C, DVB-T2. Product color: Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.