Samsung logo

Samsung SVS-5R modular server chassis 1U 19''

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68032
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SVS-5R modular server chassis 1U 19'':

Samsung SVS-5R, 1U 19'', Black, 3 fan(s), FCC A, UL/cUL, CE A, 0, 1, 0+1, 5, 6 Gbit/s

Long summary description Samsung SVS-5R modular server chassis 1U 19'':

Samsung SVS-5R. Chassis type: 1U 19'', Product color: Black, Number of fans: 3 fan(s). RAID levels: 0, 1, 0+1, 5, Data transfer rate: 6 Gbit/s. Width: 482 mm, Depth: 433 mm, Height: 44 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.